Hubbell Incorporated Mechanical Hand Held Crimping Tool MR89Q

Description
FULL CYCLE RATCHET TYPE 10 1/2 INCH 2.76 INCH 18 TO 8 AWG (COPPER), 22 TO 10 AWG SOLID, 22 TO 8 AWG STRANDED CABLE SIZE LONG HANDLE TYPE 1.21 LB WEIGHT ALUMINUM HANDLE MATERIAL COLOR CODED DIE GROOVE DIE INCLUDED SPLICE, TERMINAL TERMINAL/SPLICE TYPE HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE
Datasheet
Description
FULL CYCLE RATCHET TYPE 10 1/2 INCH 2.76 INCH 18 TO 8 AWG (COPPER), 22 TO 10 AWG SOLID, 22 TO 8 AWG STRANDED CABLE SIZE LONG HANDLE TYPE 1.21 LB WEIGHT ALUMINUM HANDLE MATERIAL COLOR CODED DIE GROOVE DIE INCLUDED SPLICE, TERMINAL TERMINAL/SPLICE TYPE HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Hand Held Crimping Tool - MR89Q - Hubbell Incorporated
Orange, CT, USA
Mechanical Hand Held Crimping Tool
MR89Q
Mechanical Hand Held Crimping Tool MR89Q
FULL CYCLE RATCHET TYPE 10 1/2 INCH 2.76 INCH 18 TO 8 AWG (COPPER), 22 TO 10 AWG SOLID, 22 TO 8 AWG STRANDED CABLE SIZE LONG HANDLE TYPE 1.21 LB WEIGHT ALUMINUM HANDLE MATERIAL COLOR CODED DIE GROOVE DIE INCLUDED SPLICE, TERMINAL TERMINAL/SPLICE TYPE HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE
  • FULL CYCLE RATCHET TYPE
  • 10 1/2 INCH
  • 2.76 INCH
  • 18 TO 8 AWG (COPPER), 22 TO 10 AWG SOLID, 22 TO 8 AWG STRANDED CABLE SIZE
  • LONG HANDLE TYPE
  • 1.21 LB WEIGHT
  • ALUMINUM HANDLE MATERIAL
  • COLOR CODED DIE GROOVE DIE INCLUDED
  • SPLICE, TERMINAL TERMINAL/SPLICE TYPE
  • HYTOOL[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number MR89Q
Product Name Mechanical Hand Held Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803260-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimp Hand Tool, Ratchet, 26-24-22Awg; Crimp Tool Type Amphenol Communications Solutions - 79AJ8744 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Separator Tool for Latched Gecko - Z125-9265000 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details