Hubbell Incorporated Battery Operated Hydraulic Crimping Tool PAT81KFT18V

Description
17.6 INCH L X 3.7 INCH W X 13.9 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM), 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 777.7 KCMIL (FLEX) CABLE SIZE 18 V NICKEL METAL HYDRIDE BATTERY TYPE NO DIE INCLUDED ROTATABLE 360 DEGREE HEAD TYPE ROTATABLE 360 DEGREE CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 7800 PSI
Datasheet
Description
17.6 INCH L X 3.7 INCH W X 13.9 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM), 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 777.7 KCMIL (FLEX) CABLE SIZE 18 V NICKEL METAL HYDRIDE BATTERY TYPE NO DIE INCLUDED ROTATABLE 360 DEGREE HEAD TYPE ROTATABLE 360 DEGREE CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 7800 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - PAT81KFT18V - Hubbell Incorporated
Orange, CT, USA
Battery Operated Hydraulic Crimping Tool
PAT81KFT18V
Battery Operated Hydraulic Crimping Tool PAT81KFT18V
17.6 INCH L X 3.7 INCH W X 13.9 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM), 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 777.7 KCMIL (FLEX) CABLE SIZE 18 V NICKEL METAL HYDRIDE BATTERY TYPE NO DIE INCLUDED ROTATABLE 360 DEGREE HEAD TYPE ROTATABLE 360 DEGREE CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 7800 PSI
  • 17.6 INCH L X 3.7 INCH W X 13.9 INCH H SIZE
  • 8 AWG TO 750 KCMIL (ALUMINUM), 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 777.7 KCMIL (FLEX) CABLE SIZE
  • 18 V NICKEL METAL HYDRIDE BATTERY TYPE
  • NO DIE INCLUDED
  • ROTATABLE 360 DEGREE HEAD TYPE
  • ROTATABLE 360 DEGREE CRIMPING FORCE
  • SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE
  • 120 VAC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE
  • OPERATING VOLTAGE RATING 18 VDC
  • OPERATING PRESSURE RATING 7800 PSI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT81KFT18V
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 2243-1387G3-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Varies by Die Set
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Crimpers, Applicators, Presses - 2946-206-1250-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers