Hubbell Incorporated BATTERY OPERATED HYDRAULIC CRIMPING TOOL PATMD68LIDC

Description
20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 7.8 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE O, D3 DIE GROVE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 14.4 VDC OPERATING PRESSURE 7800 PSI PATMD6-LI MODEL
Datasheet
Description
20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 7.8 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE O, D3 DIE GROVE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 14.4 VDC OPERATING PRESSURE 7800 PSI PATMD6-LI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY OPERATED HYDRAULIC CRIMPING TOOL - PATMD68LIDC - Hubbell Incorporated
Orange, CT, USA
BATTERY OPERATED HYDRAULIC CRIMPING TOOL
PATMD68LIDC
BATTERY OPERATED HYDRAULIC CRIMPING TOOL PATMD68LIDC
20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 7.8 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE O, D3 DIE GROVE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 14.4 VDC OPERATING PRESSURE 7800 PSI PATMD6-LI MODEL
  • 20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE
  • 7.8 LB WEIGHT
  • 18 V LITHIUM ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 6 TON CRIMPING FORCE
  • SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE
  • O, D3 DIE GROVE DIE OPTIONS
  • 12 VDC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE WITH EXEMPTION
  • OPERATING VOLTAGE 14.4 VDC
  • OPERATING PRESSURE 7800 PSI
  • PATMD6-LI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PATMD68LIDC
Product Name BATTERY OPERATED HYDRAULIC CRIMPING TOOL
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-04-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 12 AWG
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details