Hubbell Incorporated BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT4PC83418VDC

Description
17.6 INCH L X 3.7 INCH W X 13.9 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM), 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 777 KCMIL (FLEX) CABLE SIZE 13.85 LB WEIGHT 18 V NICKEL METAL HYDRIDE BATTERY TYPE NO DIE INCLUDED ROTATABLE 360 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 10000 PSI WITH DC CHARGER PAT4PC834-18V MODEL
Datasheet
Description
17.6 INCH L X 3.7 INCH W X 13.9 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM), 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 777 KCMIL (FLEX) CABLE SIZE 13.85 LB WEIGHT 18 V NICKEL METAL HYDRIDE BATTERY TYPE NO DIE INCLUDED ROTATABLE 360 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 10000 PSI WITH DC CHARGER PAT4PC834-18V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY OPERATED HYDRAULIC CRIMPING TOOL - PAT4PC83418VDC - Hubbell Incorporated
Orange, CT, USA
BATTERY OPERATED HYDRAULIC CRIMPING TOOL
PAT4PC83418VDC
BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT4PC83418VDC
17.6 INCH L X 3.7 INCH W X 13.9 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM), 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 777 KCMIL (FLEX) CABLE SIZE 13.85 LB WEIGHT 18 V NICKEL METAL HYDRIDE BATTERY TYPE NO DIE INCLUDED ROTATABLE 360 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 10000 PSI WITH DC CHARGER PAT4PC834-18V MODEL
  • 17.6 INCH L X 3.7 INCH W X 13.9 INCH H SIZE
  • 8 AWG TO 750 KCMIL (ALUMINUM), 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 777 KCMIL (FLEX) CABLE SIZE
  • 13.85 LB WEIGHT
  • 18 V NICKEL METAL HYDRIDE BATTERY TYPE
  • NO DIE INCLUDED
  • ROTATABLE 360 DEG HEAD TYPE
  • 6 TON CRIMPING FORCE
  • SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE WITH EXEMPTION
  • OPERATING VOLTAGE 18 VDC
  • OPERATING PRESSURE 10000 PSI
  • WITH DC CHARGER
  • PAT4PC834-18V MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT4PC83418VDC
Product Name BATTERY OPERATED HYDRAULIC CRIMPING TOOL
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

PM1000G1- PowerMod ® Hand Crimp Tool - PM1000G1 - Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Tools - 1-1633988-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details