Hubbell Incorporated BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT644LIDC

Description
15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE 6 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 6 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 16.3 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 11 TON CRIMPING FORCE SPLICE, TERMINAL TERMINAL/SPLICE TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 7800 PSI PAT644-LI MODEL
Datasheet
Description
15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE 6 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 6 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 16.3 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 11 TON CRIMPING FORCE SPLICE, TERMINAL TERMINAL/SPLICE TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 7800 PSI PAT644-LI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY OPERATED HYDRAULIC CRIMPING TOOL - PAT644LIDC - Hubbell Incorporated
Orange, CT, USA
BATTERY OPERATED HYDRAULIC CRIMPING TOOL
PAT644LIDC
BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT644LIDC
15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE 6 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 6 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 16.3 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 11 TON CRIMPING FORCE SPLICE, TERMINAL TERMINAL/SPLICE TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 7800 PSI PAT644-LI MODEL
  • 15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE
  • 6 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 6 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE
  • 16.3 LB WEIGHT
  • 18 V LITHIUM ION BATTERY TYPE
  • NO DIE INCLUDED
  • ROTATABLE 355 DEG HEAD TYPE
  • 11 TON CRIMPING FORCE
  • SPLICE, TERMINAL TERMINAL/SPLICE TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE WITH EXEMPTION
  • OPERATING VOLTAGE 18 VDC
  • OPERATING PRESSURE 7800 PSI
  • PAT644-LI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT644LIDC
Product Name BATTERY OPERATED HYDRAULIC CRIMPING TOOL
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1309G14 Hand Crimp Tool - 1309G14 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Tools - 1-1633893-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Stripping tool - 206-1132 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers