Hubbell Incorporated Battery Operated Hydraulic Crimping Tool PAT81KFTLI

Description
15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 8 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V LITHIUM ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 360 DEGREE HEAD TYPE ROTATABLE 360 DEGREE CRIMPING FORCE SPLICE, TERMINAL TERMINAL/SPLICE TYPE 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 10000 PSI
Datasheet
Description
15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 8 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V LITHIUM ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 360 DEGREE HEAD TYPE ROTATABLE 360 DEGREE CRIMPING FORCE SPLICE, TERMINAL TERMINAL/SPLICE TYPE 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 10000 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - PAT81KFTLI - Hubbell Incorporated
Orange, CT, USA
Battery Operated Hydraulic Crimping Tool
PAT81KFTLI
Battery Operated Hydraulic Crimping Tool PAT81KFTLI
15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 8 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V LITHIUM ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 360 DEGREE HEAD TYPE ROTATABLE 360 DEGREE CRIMPING FORCE SPLICE, TERMINAL TERMINAL/SPLICE TYPE 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 10000 PSI
  • 15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE
  • 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 8 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE
  • 18 V LITHIUM ION BATTERY TYPE
  • NO DIE INCLUDED
  • ROTATABLE 360 DEGREE HEAD TYPE
  • ROTATABLE 360 DEGREE CRIMPING FORCE
  • SPLICE, TERMINAL TERMINAL/SPLICE TYPE
  • 120 VAC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE
  • OPERATING VOLTAGE RATING 18 VDC
  • OPERATING PRESSURE RATING 10000 PSI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT81KFTLI
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-100G1-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Backplane Contacts, 12 AWG, 16 AWG, 20 AWG
View Details
Specs
Tool Type Crimper
View Details
Tools - 1-1803246-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details