Burndy LLC Mechanical Crimping Tool MY2911

Description
INDENTOR TYPE 22.65 INCH 1.12 INCH 8 TO 4/0 AWG STRANDED (FLEXIBLE COPPER MINE), 8 AWG STRANDED TO 250 KCMIL (COPPER), 30 TO 250 (COPPER NAVY) CABLE SIZE COMFORT GRIP HANDLE TYPE FORGED REINFORCED STEEL HANDLE MATERIAL DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED COMPRESSION TERMINAL AND SPLICE TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND ROHS COMPATIBLE DEPTH 4.86 INCH FORGED REINFORCED STEEL BACK WITH KNURLED STEEL ADJUSTING KNOB MY29 MODEL
Datasheet
Description
INDENTOR TYPE 22.65 INCH 1.12 INCH 8 TO 4/0 AWG STRANDED (FLEXIBLE COPPER MINE), 8 AWG STRANDED TO 250 KCMIL (COPPER), 30 TO 250 (COPPER NAVY) CABLE SIZE COMFORT GRIP HANDLE TYPE FORGED REINFORCED STEEL HANDLE MATERIAL DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED COMPRESSION TERMINAL AND SPLICE TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND ROHS COMPATIBLE DEPTH 4.86 INCH FORGED REINFORCED STEEL BACK WITH KNURLED STEEL ADJUSTING KNOB MY29 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - MY2911 - Hubbell Incorporated
Orange, CT, USA
Mechanical Crimping Tool
MY2911
Mechanical Crimping Tool MY2911
INDENTOR TYPE 22.65 INCH 1.12 INCH 8 TO 4/0 AWG STRANDED (FLEXIBLE COPPER MINE), 8 AWG STRANDED TO 250 KCMIL (COPPER), 30 TO 250 (COPPER NAVY) CABLE SIZE COMFORT GRIP HANDLE TYPE FORGED REINFORCED STEEL HANDLE MATERIAL DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED COMPRESSION TERMINAL AND SPLICE TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND ROHS COMPATIBLE DEPTH 4.86 INCH FORGED REINFORCED STEEL BACK WITH KNURLED STEEL ADJUSTING KNOB MY29 MODEL
  • INDENTOR TYPE
  • 22.65 INCH
  • 1.12 INCH
  • 8 TO 4/0 AWG STRANDED (FLEXIBLE COPPER MINE), 8 AWG STRANDED TO 250 KCMIL (COPPER), 30 TO 250 (COPPER NAVY) CABLE SIZE
  • COMFORT GRIP HANDLE TYPE
  • FORGED REINFORCED STEEL HANDLE MATERIAL
  • DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED
  • COMPRESSION TERMINAL AND SPLICE TERMINAL/SPLICE TYPE
  • HYTOOL[TM] BRAND
  • ROHS COMPATIBLE
  • DEPTH 4.86 INCH
  • FORGED REINFORCED STEEL BACK
  • WITH KNURLED STEEL ADJUSTING KNOB
  • MY29 MODEL
Supplier's Site Datasheet
Crimp Tool Burndy - 14AC0922 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool Burndy
14AC0922
Crimp Tool Burndy 14AC0922
CRIMP TOOL

CRIMP TOOL

Supplier's Site

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number MY2911 14AC0922
Product Name Mechanical Crimping Tool Crimp Tool Burndy
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 1920-CRIMPITF6L-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Tools - 1-1633860-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimpers, Applicators, Presses - 2946-206-1216-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers