Hubbell Incorporated Battery Operated Hydraulic Crimping Tool PAT60018V

Description
14.5 INCH L X 3.5 INCH W X 13.75 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM/FLEX), 8 AWG TO 600 KCMIL (COPPER) CABLE SIZE 18 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 180 DEGREE HEAD TYPE ROTATABLE 180 DEGREE CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE W, W-VT, D3 DIE GROOVE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 7800 PSI
Datasheet
Description
14.5 INCH L X 3.5 INCH W X 13.75 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM/FLEX), 8 AWG TO 600 KCMIL (COPPER) CABLE SIZE 18 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 180 DEGREE HEAD TYPE ROTATABLE 180 DEGREE CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE W, W-VT, D3 DIE GROOVE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 7800 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - PAT60018V - Hubbell Incorporated
Orange, CT, USA
Battery Operated Hydraulic Crimping Tool
PAT60018V
Battery Operated Hydraulic Crimping Tool PAT60018V
14.5 INCH L X 3.5 INCH W X 13.75 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM/FLEX), 8 AWG TO 600 KCMIL (COPPER) CABLE SIZE 18 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 180 DEGREE HEAD TYPE ROTATABLE 180 DEGREE CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE W, W-VT, D3 DIE GROOVE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 7800 PSI
  • 14.5 INCH L X 3.5 INCH W X 13.75 INCH H SIZE
  • 8 AWG TO 350 KCMIL (ALUMINUM/FLEX), 8 AWG TO 600 KCMIL (COPPER) CABLE SIZE
  • 18 V NICKEL METAL HYDRIDE BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 180 DEGREE HEAD TYPE
  • ROTATABLE 180 DEGREE CRIMPING FORCE
  • SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE
  • W, W-VT, D3 DIE GROOVE DIE OPTIONS
  • 120 VAC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE
  • OPERATING VOLTAGE RATING 18 VDC
  • OPERATING PRESSURE RATING 7800 PSI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT60018V
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - CRIMPIT 2.4 Z - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
1310G6 Die and Locator Hand Tool Kit - 1310G6 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Cutters - 1253105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Cutters / Scissors
Form Factor Handheld
View Details
Stripping tool - 206-1128 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers