Hubbell Incorporated Mechanical Crimping Tool MD68

Description
POSITIVE LOCKING SPRING LOADED DIE TYPE 25-3/8 INCH 7.04 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR, ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE BENT ALUMINUM GRIP, STRAIGHT HANDLE TYPE FIBERGLASS HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON-TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT, W-BG DIE OPTIONS HYTOOL[TM] BRAND ROHS COMPATIBLE JAW END WIDTH 4.16 INCH FEATURE BUTTING STEEL JAW, LARGER STEEL BOLT, BUTT STOP, HEAT SHRINK TUBE, HIGH STRENGTH CAST ALUMINUM ALLOY FRAME MD6 MODEL
Description
POSITIVE LOCKING SPRING LOADED DIE TYPE 25-3/8 INCH 7.04 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR, ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE BENT ALUMINUM GRIP, STRAIGHT HANDLE TYPE FIBERGLASS HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON-TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT, W-BG DIE OPTIONS HYTOOL[TM] BRAND ROHS COMPATIBLE JAW END WIDTH 4.16 INCH FEATURE BUTTING STEEL JAW, LARGER STEEL BOLT, BUTT STOP, HEAT SHRINK TUBE, HIGH STRENGTH CAST ALUMINUM ALLOY FRAME MD6 MODEL

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Mechanical Crimping Tool
MD68
Mechanical Crimping Tool MD68
POSITIVE LOCKING SPRING LOADED DIE TYPE 25-3/8 INCH 7.04 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR, ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE BENT ALUMINUM GRIP, STRAIGHT HANDLE TYPE FIBERGLASS HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON-TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT, W-BG DIE OPTIONS HYTOOL[TM] BRAND ROHS COMPATIBLE JAW END WIDTH 4.16 INCH FEATURE BUTTING STEEL JAW, LARGER STEEL BOLT, BUTT STOP, HEAT SHRINK TUBE, HIGH STRENGTH CAST ALUMINUM ALLOY FRAME MD6 MODEL
  • POSITIVE LOCKING SPRING LOADED DIE TYPE
  • 25-3/8 INCH
  • 7.04 INCH
  • 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR, ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE
  • BENT ALUMINUM GRIP, STRAIGHT HANDLE TYPE
  • FIBERGLASS HANDLE MATERIAL
  • D3 DIE, O DIE DIE INCLUDED
  • 9000 LB CRIMPING FORCE
  • FULL TENSION/NON-TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE
  • W, X, W-VT, W-BG DIE OPTIONS
  • HYTOOL[TM] BRAND
  • ROHS COMPATIBLE
  • JAW END WIDTH 4.16 INCH
  • FEATURE BUTTING STEEL JAW, LARGER STEEL BOLT, BUTT STOP, HEAT SHRINK TUBE, HIGH STRENGTH CAST ALUMINUM ALLOY FRAME
  • MD6 MODEL
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number MD68
Product Name Mechanical Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1303G12 Crimp Die for 1387G2 Pneumatic Tool - 1303G12 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Tools - CRIMPIT F 16 - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
Tools - 1-1803260-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details