Hubbell Incorporated BATTERY OPERATED HYDRAULIC CRIMPING TOOL PATMD66LIDC

Description
20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 7.8 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE D3 DIE GROOVE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 14.4 VDC OPERATING PRESSURE 7800 PSI PATMD6-LI MODEL
Datasheet
Description
20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 7.8 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE D3 DIE GROOVE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 14.4 VDC OPERATING PRESSURE 7800 PSI PATMD6-LI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY OPERATED HYDRAULIC CRIMPING TOOL - PATMD66LIDC - Hubbell Incorporated
Orange, CT, USA
BATTERY OPERATED HYDRAULIC CRIMPING TOOL
PATMD66LIDC
BATTERY OPERATED HYDRAULIC CRIMPING TOOL PATMD66LIDC
20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 7.8 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE D3 DIE GROOVE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 14.4 VDC OPERATING PRESSURE 7800 PSI PATMD6-LI MODEL
  • 20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE
  • 7.8 LB WEIGHT
  • 18 V LITHIUM ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 6 TON CRIMPING FORCE
  • SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE
  • D3 DIE GROOVE DIE OPTIONS
  • 12 VDC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE WITH EXEMPTION
  • OPERATING VOLTAGE 14.4 VDC
  • OPERATING PRESSURE 7800 PSI
  • PATMD6-LI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PATMD66LIDC
Product Name BATTERY OPERATED HYDRAULIC CRIMPING TOOL
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1303G8 Crimp Locator for 1387G2 Pneumatic Tool - 1303G8 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Tools - 1-1803125-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details