Hubbell Incorporated Mechanical Crimping Tool MD78

Description
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 INCH 8 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR, ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE ERGONOMIC, COMFORT GRIP HANDLE TYPE REINFORCED COMPOSITE POLYMER HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON-TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-BG DIE OPTIONS 60 LB HANDLE FORCE POSI-PRESS[TM], HYTOOL[TM] BRAND ROHS COMPATIBLE JAW END WIDTH 4-1/2 INCH FEATURE STEEL JAW, STEEL/BRONZE BUSHING, STAINLESS STEEL PIN, ELECTROLESS NICKEL PLATED JAW/JAW LINK MD7 MODEL
Datasheet
Description
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 INCH 8 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR, ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE ERGONOMIC, COMFORT GRIP HANDLE TYPE REINFORCED COMPOSITE POLYMER HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON-TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-BG DIE OPTIONS 60 LB HANDLE FORCE POSI-PRESS[TM], HYTOOL[TM] BRAND ROHS COMPATIBLE JAW END WIDTH 4-1/2 INCH FEATURE STEEL JAW, STEEL/BRONZE BUSHING, STAINLESS STEEL PIN, ELECTROLESS NICKEL PLATED JAW/JAW LINK MD7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - MD78 - Hubbell Incorporated
Orange, CT, USA
Mechanical Crimping Tool
MD78
Mechanical Crimping Tool MD78
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 INCH 8 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR, ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE ERGONOMIC, COMFORT GRIP HANDLE TYPE REINFORCED COMPOSITE POLYMER HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON-TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-BG DIE OPTIONS 60 LB HANDLE FORCE POSI-PRESS[TM], HYTOOL[TM] BRAND ROHS COMPATIBLE JAW END WIDTH 4-1/2 INCH FEATURE STEEL JAW, STEEL/BRONZE BUSHING, STAINLESS STEEL PIN, ELECTROLESS NICKEL PLATED JAW/JAW LINK MD7 MODEL
  • POSITIVE LOCKING SPRING LOADED DIE TYPE
  • 25 INCH
  • 8 INCH
  • 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR, ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE
  • ERGONOMIC, COMFORT GRIP HANDLE TYPE
  • REINFORCED COMPOSITE POLYMER HANDLE MATERIAL
  • D3 DIE, O DIE DIE INCLUDED
  • 9000 LB CRIMPING FORCE
  • FULL TENSION/NON-TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE
  • W, X, W-BG DIE OPTIONS
  • 60 LB HANDLE FORCE
  • POSI-PRESS[TM], HYTOOL[TM] BRAND
  • ROHS COMPATIBLE
  • JAW END WIDTH 4-1/2 INCH
  • FEATURE STEEL JAW, STEEL/BRONZE BUSHING, STAINLESS STEEL PIN, ELECTROLESS NICKEL PLATED JAW/JAW LINK
  • MD7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number MD78
Product Name Mechanical Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1304G6 Crimp Locator for 1387G2 Pneumatic Tool - 1304G6 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Tools - 1-1333281-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Stripping tool - 206-1125 - WAGO
Specs
Tool Type Stripper
View Details
3 suppliers