Hubbell Incorporated MECHANICAL CRIMPING TOOL MD78WCS

Description
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 INCH 8 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE ERGONOMIC, COMFORT GRIP HANDLE TYPE 7 LB WEIGHT REINFORCED COMPOSITE POLYMER HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-BG DIE OPTIONS 60 LB HANDLE FORCE HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION JAW END WIDTH 4 1/2 INCH FEATURE STEEL JAW, STEEL/BRONZE BUSHING, STAINLESS STEEL PIN, ELECTROLESS NICKEL PLATED JAW/JAW LINK WITH TOOL CASE MD7 MODEL
Datasheet
Description
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 INCH 8 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE ERGONOMIC, COMFORT GRIP HANDLE TYPE 7 LB WEIGHT REINFORCED COMPOSITE POLYMER HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-BG DIE OPTIONS 60 LB HANDLE FORCE HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION JAW END WIDTH 4 1/2 INCH FEATURE STEEL JAW, STEEL/BRONZE BUSHING, STAINLESS STEEL PIN, ELECTROLESS NICKEL PLATED JAW/JAW LINK WITH TOOL CASE MD7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MECHANICAL CRIMPING TOOL - MD78WCS - Hubbell Incorporated
Orange, CT, USA
MECHANICAL CRIMPING TOOL
MD78WCS
MECHANICAL CRIMPING TOOL MD78WCS
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 INCH 8 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE ERGONOMIC, COMFORT GRIP HANDLE TYPE 7 LB WEIGHT REINFORCED COMPOSITE POLYMER HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-BG DIE OPTIONS 60 LB HANDLE FORCE HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION JAW END WIDTH 4 1/2 INCH FEATURE STEEL JAW, STEEL/BRONZE BUSHING, STAINLESS STEEL PIN, ELECTROLESS NICKEL PLATED JAW/JAW LINK WITH TOOL CASE MD7 MODEL
  • POSITIVE LOCKING SPRING LOADED DIE TYPE
  • 25 INCH
  • 8 INCH
  • 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE
  • ERGONOMIC, COMFORT GRIP HANDLE TYPE
  • 7 LB WEIGHT
  • REINFORCED COMPOSITE POLYMER HANDLE MATERIAL
  • D3 DIE, O DIE DIE INCLUDED
  • 9000 LB CRIMPING FORCE
  • FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE
  • W, X, W-BG DIE OPTIONS
  • 60 LB HANDLE FORCE
  • HYTOOL[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE WITH EXEMPTION
  • JAW END WIDTH 4 1/2 INCH
  • FEATURE STEEL JAW, STEEL/BRONZE BUSHING, STAINLESS STEEL PIN, ELECTROLESS NICKEL PLATED JAW/JAW LINK
  • WITH TOOL CASE
  • MD7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number MD78WCS
Product Name MECHANICAL CRIMPING TOOL
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1583690-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2417 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Positioner / Insert for Hand Crimp Tool - Z80-291 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details