Hubbell Incorporated BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT46LWLIDC

Description
18.65 INCH L X 3.26 INCH W X 13.75 INCH H SIZE 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE 16.79 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 15 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE P, U DIE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND OPERATING VOLTAGE 18 VDC PAT46LWLI MODEL
Datasheet
Description
18.65 INCH L X 3.26 INCH W X 13.75 INCH H SIZE 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE 16.79 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 15 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE P, U DIE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND OPERATING VOLTAGE 18 VDC PAT46LWLI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY OPERATED HYDRAULIC CRIMPING TOOL - PAT46LWLIDC - Hubbell Incorporated
Orange, CT, USA
BATTERY OPERATED HYDRAULIC CRIMPING TOOL
PAT46LWLIDC
BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT46LWLIDC
18.65 INCH L X 3.26 INCH W X 13.75 INCH H SIZE 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE 16.79 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 15 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE P, U DIE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND OPERATING VOLTAGE 18 VDC PAT46LWLI MODEL
  • 18.65 INCH L X 3.26 INCH W X 13.75 INCH H SIZE
  • 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE
  • 16.79 LB WEIGHT
  • 18 V LITHIUM ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 355 DEG HEAD TYPE
  • 15 TON CRIMPING FORCE
  • SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE
  • P, U DIE DIE OPTIONS
  • 12 VDC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • OPERATING VOLTAGE 18 VDC
  • PAT46LWLI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT46LWLIDC
Product Name BATTERY OPERATED HYDRAULIC CRIMPING TOOL
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-11-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 20 AWG
View Details
Hand Crimp Tool - 1345 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Tool Type Crimper
View Details
2 suppliers
Universal Mounting Tool for 24mm-36mmCable Glands - 9000025 - Altech Corp.
Specs
Tool Type Crimper
Application / Connector Type Cable Glands
Technology Hand Tools
View Details
Hand Crimping Tools - 1-1579004-2 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Hand Tools
View Details
4 suppliers