Hubbell Incorporated BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT750LI

Description
15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 4 AWG TO 556 KCMIL (ACSR, TERMINAL/SPLICE), 8 AWG TO 750 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 15.7 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 12 TON CRIMPING FORCE SPLICE, TAP, TENSION SLEEVE, TERMINAL TERMINAL/SPLICE TYPE U DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 10000 PSI PAT750-LI MODEL
Datasheet
Description
15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 4 AWG TO 556 KCMIL (ACSR, TERMINAL/SPLICE), 8 AWG TO 750 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 15.7 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 12 TON CRIMPING FORCE SPLICE, TAP, TENSION SLEEVE, TERMINAL TERMINAL/SPLICE TYPE U DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 10000 PSI PAT750-LI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY OPERATED HYDRAULIC CRIMPING TOOL - PAT750LI - Hubbell Incorporated
Orange, CT, USA
BATTERY OPERATED HYDRAULIC CRIMPING TOOL
PAT750LI
BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT750LI
15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 4 AWG TO 556 KCMIL (ACSR, TERMINAL/SPLICE), 8 AWG TO 750 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 15.7 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 12 TON CRIMPING FORCE SPLICE, TAP, TENSION SLEEVE, TERMINAL TERMINAL/SPLICE TYPE U DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 10000 PSI PAT750-LI MODEL
  • 15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE
  • 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 4 AWG TO 556 KCMIL (ACSR, TERMINAL/SPLICE), 8 AWG TO 750 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE
  • 15.7 LB WEIGHT
  • 18 V LITHIUM ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 355 DEG HEAD TYPE
  • 12 TON CRIMPING FORCE
  • SPLICE, TAP, TENSION SLEEVE, TERMINAL TERMINAL/SPLICE TYPE
  • U DIE DIE OPTIONS
  • 120 VAC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE WITH EXEMPTION
  • OPERATING VOLTAGE 18 VDC
  • OPERATING PRESSURE 10000 PSI
  • PAT750-LI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT750LI
Product Name BATTERY OPERATED HYDRAULIC CRIMPING TOOL
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 22.019 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Tool Type Crimper
View Details
1303G9 Crimp Locator for 1387G2 Pneumatic Tool - 1303G9 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Hand Crimping Tools - 1055824-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
2 suppliers