Hubbell Incorporated Battery Operated Hydraulic Crimping Tool PATMD6814V

Description
20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM), 8 AWG TO 500 KCMIL STRANDED (COPPER), 8 AWG TO 350 KCMIL (COPPER FLEX) CABLE SIZE 14.4 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEGREE HEAD TYPE ROTATABLE 350 DEGREE CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE O, D3 DIE GROVE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 14.4 VDC OPERATING PRESSURE RATING 7800 PSI PATMD6-14V MODEL
Datasheet
Description
20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM), 8 AWG TO 500 KCMIL STRANDED (COPPER), 8 AWG TO 350 KCMIL (COPPER FLEX) CABLE SIZE 14.4 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEGREE HEAD TYPE ROTATABLE 350 DEGREE CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE O, D3 DIE GROVE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 14.4 VDC OPERATING PRESSURE RATING 7800 PSI PATMD6-14V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - PATMD6814V - Hubbell Incorporated
Orange, CT, USA
Battery Operated Hydraulic Crimping Tool
PATMD6814V
Battery Operated Hydraulic Crimping Tool PATMD6814V
20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM), 8 AWG TO 500 KCMIL STRANDED (COPPER), 8 AWG TO 350 KCMIL (COPPER FLEX) CABLE SIZE 14.4 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEGREE HEAD TYPE ROTATABLE 350 DEGREE CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE O, D3 DIE GROVE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 14.4 VDC OPERATING PRESSURE RATING 7800 PSI PATMD6-14V MODEL
  • 20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE
  • 8 AWG TO 350 KCMIL (ALUMINUM), 8 AWG TO 500 KCMIL STRANDED (COPPER), 8 AWG TO 350 KCMIL (COPPER FLEX) CABLE SIZE
  • 14.4 V NICKEL METAL HYDRIDE BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEGREE HEAD TYPE
  • ROTATABLE 350 DEGREE CRIMPING FORCE
  • SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE
  • O, D3 DIE GROVE DIE OPTIONS
  • 120 VAC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE
  • OPERATING VOLTAGE RATING 14.4 VDC
  • OPERATING PRESSURE RATING 7800 PSI
  • PATMD6-14V MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PATMD6814V
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1304G6 Crimp Locator for 1387G2 Pneumatic Tool - 1304G6 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details