Hubbell Incorporated Mechanical Crimping Tool MY293C

Description
INDENTOR TYPE 22.65 INCH 1.12 INCH 8 TO 4/0 AWG STRANDED (ALUMINUM), 8 AWG STRANDED TO 250 KCMIL (COPPER), 30 TO 250 (COPPER NAVY) CABLE SIZE COMFORT GRIP HANDLE TYPE FORGED REINFORCED STEEL HANDLE MATERIAL DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED COMPRESSION TERMINAL AND SPLICE TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND ROHS COMPATIBLE DEPTH 4.86 INCH FORGED REINFORCED STEEL BACK WITH KNURLED STEEL ADJUSTING KNOB MY29 MODEL
Datasheet
Description
INDENTOR TYPE 22.65 INCH 1.12 INCH 8 TO 4/0 AWG STRANDED (ALUMINUM), 8 AWG STRANDED TO 250 KCMIL (COPPER), 30 TO 250 (COPPER NAVY) CABLE SIZE COMFORT GRIP HANDLE TYPE FORGED REINFORCED STEEL HANDLE MATERIAL DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED COMPRESSION TERMINAL AND SPLICE TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND ROHS COMPATIBLE DEPTH 4.86 INCH FORGED REINFORCED STEEL BACK WITH KNURLED STEEL ADJUSTING KNOB MY29 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - MY293C - Hubbell Incorporated
Orange, CT, USA
Mechanical Crimping Tool
MY293C
Mechanical Crimping Tool MY293C
INDENTOR TYPE 22.65 INCH 1.12 INCH 8 TO 4/0 AWG STRANDED (ALUMINUM), 8 AWG STRANDED TO 250 KCMIL (COPPER), 30 TO 250 (COPPER NAVY) CABLE SIZE COMFORT GRIP HANDLE TYPE FORGED REINFORCED STEEL HANDLE MATERIAL DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED COMPRESSION TERMINAL AND SPLICE TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND ROHS COMPATIBLE DEPTH 4.86 INCH FORGED REINFORCED STEEL BACK WITH KNURLED STEEL ADJUSTING KNOB MY29 MODEL
  • INDENTOR TYPE
  • 22.65 INCH
  • 1.12 INCH
  • 8 TO 4/0 AWG STRANDED (ALUMINUM), 8 AWG STRANDED TO 250 KCMIL (COPPER), 30 TO 250 (COPPER NAVY) CABLE SIZE
  • COMFORT GRIP HANDLE TYPE
  • FORGED REINFORCED STEEL HANDLE MATERIAL
  • DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED
  • COMPRESSION TERMINAL AND SPLICE TERMINAL/SPLICE TYPE
  • HYTOOL[TM] BRAND
  • ROHS COMPATIBLE
  • DEPTH 4.86 INCH
  • FORGED REINFORCED STEEL BACK
  • WITH KNURLED STEEL ADJUSTING KNOB
  • MY29 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number MY293C
Product Name Mechanical Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 2243-1396G1-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Stripping tool - 206-1126 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers