Hubbell Incorporated Mechanical Crimping Tool MD76

Description
SPRING LOADED DIE TYPE 25 INCH 8 INCH 14 TO 4/0 AWG CABLE SIZE ANTI SLIP COMFORT GRIP, ERGONOMIC HANDLE TYPE 7 LB WEIGHT COMPOSITE POLYMER HANDLE MATERIAL FIXED D3 SNUB NOSE DIE GROOVE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, FULL TENSION/NON TENSION TERMINAL TERMINAL/SPLICE TYPE 60 LB HANDLE FORCE POSI-PRESS HYTOOL[T] BRAND NICKEL PLATED STEEL JAW JAW END WIDTH 4-1/2 INCH MD7 MODEL
Datasheet
Description
SPRING LOADED DIE TYPE 25 INCH 8 INCH 14 TO 4/0 AWG CABLE SIZE ANTI SLIP COMFORT GRIP, ERGONOMIC HANDLE TYPE 7 LB WEIGHT COMPOSITE POLYMER HANDLE MATERIAL FIXED D3 SNUB NOSE DIE GROOVE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, FULL TENSION/NON TENSION TERMINAL TERMINAL/SPLICE TYPE 60 LB HANDLE FORCE POSI-PRESS HYTOOL[T] BRAND NICKEL PLATED STEEL JAW JAW END WIDTH 4-1/2 INCH MD7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - MD76 - Hubbell Incorporated
Orange, CT, USA
Mechanical Crimping Tool
MD76
Mechanical Crimping Tool MD76
SPRING LOADED DIE TYPE 25 INCH 8 INCH 14 TO 4/0 AWG CABLE SIZE ANTI SLIP COMFORT GRIP, ERGONOMIC HANDLE TYPE 7 LB WEIGHT COMPOSITE POLYMER HANDLE MATERIAL FIXED D3 SNUB NOSE DIE GROOVE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, FULL TENSION/NON TENSION TERMINAL TERMINAL/SPLICE TYPE 60 LB HANDLE FORCE POSI-PRESS HYTOOL[T] BRAND NICKEL PLATED STEEL JAW JAW END WIDTH 4-1/2 INCH MD7 MODEL
  • SPRING LOADED DIE TYPE
  • 25 INCH
  • 8 INCH
  • 14 TO 4/0 AWG CABLE SIZE
  • ANTI SLIP COMFORT GRIP, ERGONOMIC HANDLE TYPE
  • 7 LB WEIGHT
  • COMPOSITE POLYMER HANDLE MATERIAL
  • FIXED D3 SNUB NOSE DIE GROOVE DIE INCLUDED
  • 9000 LB CRIMPING FORCE
  • FULL TENSION/NON TENSION SPLICE, TAP, FULL TENSION/NON TENSION TERMINAL TERMINAL/SPLICE TYPE
  • 60 LB HANDLE FORCE
  • POSI-PRESS HYTOOL[T] BRAND
  • NICKEL PLATED STEEL JAW
  • JAW END WIDTH 4-1/2 INCH
  • MD7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number MD76
Product Name Mechanical Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1304G8 Crimp Locator for 1387G2 Pneumatic Tool - 1304G8 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Specs
Tool Type Crimper
View Details
 - 1-1437719-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details