INDENTOR TYPE
22.65 INCH
1.12 INCH
8 TO 4/0 AWG STRANDED (ALUMINUM), 8 AWG STRANDED TO 250 KCMIL (COPPER), 30 TO 250 (COPPER NAVY) CABLE SIZE
COMFORT GRIP HANDLE TYPE
8 LB WEIGHT
FORGED REINFORCED STEEL HANDLE MATERIAL
DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED
COMPRESSION TERMINAL AND SPLICE TERMINAL/SPLICE TYPE
HYTOOL[T] BRAND
FORGED REINFORCED STEEL BACK
WITH KNURLED STEEL ADJUSTING KNOB
MY MODEL
Hubbell Incorporated
Done
Datasheet
Description
INDENTOR TYPE
22.65 INCH
1.12 INCH
8 TO 4/0 AWG STRANDED (ALUMINUM), 8 AWG STRANDED TO 250 KCMIL (COPPER), 30 TO 250 (COPPER NAVY) CABLE SIZE
COMFORT GRIP HANDLE TYPE
8 LB WEIGHT
FORGED REINFORCED STEEL HANDLE MATERIAL
DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED
COMPRESSION TERMINAL AND SPLICE TERMINAL/SPLICE TYPE
HYTOOL[T] BRAND
FORGED REINFORCED STEEL BACK
WITH KNURLED STEEL ADJUSTING KNOB
MY MODEL
INDENTOR TYPE
22.65 INCH
1.12 INCH
8 TO 4/0 AWG STRANDED (ALUMINUM), 8 AWG STRANDED TO 250 KCMIL (COPPER), 30 TO 250 (COPPER NAVY) CABLE SIZE
COMFORT GRIP HANDLE TYPE
8 LB WEIGHT
FORGED REINFORCED STEEL HANDLE MATERIAL
DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED
COMPRESSION TERMINAL AND SPLICE TERMINAL/SPLICE TYPE
HYTOOL[T] BRAND
FORGED REINFORCED STEEL BACK
WITH KNURLED STEEL ADJUSTING KNOB
MY MODEL
INDENTOR TYPE
22.65 INCH
1.12 INCH
8 TO 4/0 AWG STRANDED (ALUMINUM), 8 AWG STRANDED TO 250 KCMIL (COPPER), 30 TO 250 (COPPER NAVY) CABLE SIZE
COMFORT GRIP HANDLE TYPE
8 LB WEIGHT
FORGED REINFORCED STEEL HANDLE MATERIAL
DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED
COMPRESSION TERMINAL AND SPLICE TERMINAL/SPLICE TYPE