Hubbell Incorporated BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT46LWLI

Description
18.65 INCH L X 3.26 INCH W X 13.75 INCH H SIZE 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE 16.79 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 15 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE P, U DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND OPERATING VOLTAGE 18 VDC PAT46LWLI MODEL
Datasheet
Description
18.65 INCH L X 3.26 INCH W X 13.75 INCH H SIZE 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE 16.79 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 15 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE P, U DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND OPERATING VOLTAGE 18 VDC PAT46LWLI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY OPERATED HYDRAULIC CRIMPING TOOL - PAT46LWLI - Hubbell Incorporated
Orange, CT, USA
BATTERY OPERATED HYDRAULIC CRIMPING TOOL
PAT46LWLI
BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT46LWLI
18.65 INCH L X 3.26 INCH W X 13.75 INCH H SIZE 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE 16.79 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 15 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE P, U DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND OPERATING VOLTAGE 18 VDC PAT46LWLI MODEL
  • 18.65 INCH L X 3.26 INCH W X 13.75 INCH H SIZE
  • 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE
  • 16.79 LB WEIGHT
  • 18 V LITHIUM ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 355 DEG HEAD TYPE
  • 15 TON CRIMPING FORCE
  • SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE
  • P, U DIE DIE OPTIONS
  • 120 VAC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • OPERATING VOLTAGE 18 VDC
  • PAT46LWLI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT46LWLI
Product Name BATTERY OPERATED HYDRAULIC CRIMPING TOOL
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1303G12 Crimp Die for 1387G2 Pneumatic Tool - 1303G12 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Universal Mounting Tool for 24mm-36mmCable Glands - 9000025 - Altech Corp.
Specs
Tool Type Crimper
Application / Connector Type Cable Glands
Technology Hand Tools
View Details
Tools - 1-1803323-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details