Hubbell Incorporated BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT750CLIDC

Description
15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 4 AWG TO 556 KCMIL (ACSR, TERMINAL/SPLICE), 8 AWG TO 750 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 15.7 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 12 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE U DIE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 10000 PSI WITH RUBBER COVERED HEAD, DC CHARGER PAT750-LI MODEL
Datasheet
Description
15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 4 AWG TO 556 KCMIL (ACSR, TERMINAL/SPLICE), 8 AWG TO 750 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 15.7 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 12 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE U DIE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 10000 PSI WITH RUBBER COVERED HEAD, DC CHARGER PAT750-LI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY OPERATED HYDRAULIC CRIMPING TOOL - PAT750CLIDC - Hubbell Incorporated
Orange, CT, USA
BATTERY OPERATED HYDRAULIC CRIMPING TOOL
PAT750CLIDC
BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT750CLIDC
15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 4 AWG TO 556 KCMIL (ACSR, TERMINAL/SPLICE), 8 AWG TO 750 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 15.7 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 12 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE U DIE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 10000 PSI WITH RUBBER COVERED HEAD, DC CHARGER PAT750-LI MODEL
  • 15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE
  • 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 4 AWG TO 556 KCMIL (ACSR, TERMINAL/SPLICE), 8 AWG TO 750 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE
  • 15.7 LB WEIGHT
  • 18 V LITHIUM ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 355 DEG HEAD TYPE
  • 12 TON CRIMPING FORCE
  • SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE
  • U DIE DIE OPTIONS
  • 12 VDC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE WITH EXEMPTION
  • OPERATING VOLTAGE 18 VDC
  • OPERATING PRESSURE 10000 PSI
  • WITH RUBBER COVERED HEAD, DC CHARGER
  • PAT750-LI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT750CLIDC
Product Name BATTERY OPERATED HYDRAULIC CRIMPING TOOL
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Terminal Insertion Tool - 1323 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Tool Type Inserter
View Details
Crimpers, Applicators, Presses - 609-10161238-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
 - 22.014 - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Crimper
View Details