Hubbell Incorporated MECHANICAL CRIMPING TOOL MD68HS72

Description
ANGLED HEAD TYPE 80.19 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE PANTOGRAPH TOGGLE ACTION HANDLE TYPE 16.5 LB WEIGHT FIBERGLASS HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS BURNDY[R] BRAND ROHS COMPATIBLE HANDLE LENGTH 60 INCH FEATURE FORGED STEEL CRIMPING JAW, CAST ALUMINUM FRAME, FIBERGLASS HOT STICK/CONTROL ROD MD6 MODEL
Datasheet
Description
ANGLED HEAD TYPE 80.19 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE PANTOGRAPH TOGGLE ACTION HANDLE TYPE 16.5 LB WEIGHT FIBERGLASS HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS BURNDY[R] BRAND ROHS COMPATIBLE HANDLE LENGTH 60 INCH FEATURE FORGED STEEL CRIMPING JAW, CAST ALUMINUM FRAME, FIBERGLASS HOT STICK/CONTROL ROD MD6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MECHANICAL CRIMPING TOOL - MD68HS72 - Hubbell Incorporated
Orange, CT, USA
MECHANICAL CRIMPING TOOL
MD68HS72
MECHANICAL CRIMPING TOOL MD68HS72
ANGLED HEAD TYPE 80.19 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE PANTOGRAPH TOGGLE ACTION HANDLE TYPE 16.5 LB WEIGHT FIBERGLASS HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS BURNDY[R] BRAND ROHS COMPATIBLE HANDLE LENGTH 60 INCH FEATURE FORGED STEEL CRIMPING JAW, CAST ALUMINUM FRAME, FIBERGLASS HOT STICK/CONTROL ROD MD6 MODEL
  • ANGLED HEAD TYPE
  • 80.19 INCH
  • 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE
  • PANTOGRAPH TOGGLE ACTION HANDLE TYPE
  • 16.5 LB WEIGHT
  • FIBERGLASS HANDLE MATERIAL
  • D3 DIE, O DIE DIE INCLUDED
  • FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE
  • W, X, W-VT DIE OPTIONS
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • HANDLE LENGTH 60 INCH
  • FEATURE FORGED STEEL CRIMPING JAW, CAST ALUMINUM FRAME, FIBERGLASS HOT STICK/CONTROL ROD
  • MD6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number MD68HS72
Product Name MECHANICAL CRIMPING TOOL
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1304G36 Crimp Locator for 1387G2 Pneumatic Tool - 1304G36 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
2 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1492 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Press Tool MK 31 34915B-DUB - 141634915BDUB - Certex UK
Specs
Tool Type Cutters / Scissors
View Details