Hubbell Incorporated Mechanical Hand Held Crimping Tool MR20

Description
COLOR CODED DIE-SET, PERMANENT DIE-SET TYPE 8.86 INCH 22 TO 10 AWG CABLE SIZE COMFORT GRIP, UNINSULATED HANDLE TYPE FORGED STEEL HANDLE MATERIAL BLACK HANDLE COLOR COLOR CODED DIE SET, PERMANENT DIE SET DIE INCLUDED NON-INSULATED SPLICE/TERMINAL TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND ROHS COMPATIBLE JAW WIDTH 2-1/2 INCH (CLOSED), 5.9 INCH (OPEN)
Datasheet
Description
COLOR CODED DIE-SET, PERMANENT DIE-SET TYPE 8.86 INCH 22 TO 10 AWG CABLE SIZE COMFORT GRIP, UNINSULATED HANDLE TYPE FORGED STEEL HANDLE MATERIAL BLACK HANDLE COLOR COLOR CODED DIE SET, PERMANENT DIE SET DIE INCLUDED NON-INSULATED SPLICE/TERMINAL TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND ROHS COMPATIBLE JAW WIDTH 2-1/2 INCH (CLOSED), 5.9 INCH (OPEN)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Hand Held Crimping Tool - MR20 - Hubbell Incorporated
Orange, CT, USA
Mechanical Hand Held Crimping Tool
MR20
Mechanical Hand Held Crimping Tool MR20
COLOR CODED DIE-SET, PERMANENT DIE-SET TYPE 8.86 INCH 22 TO 10 AWG CABLE SIZE COMFORT GRIP, UNINSULATED HANDLE TYPE FORGED STEEL HANDLE MATERIAL BLACK HANDLE COLOR COLOR CODED DIE SET, PERMANENT DIE SET DIE INCLUDED NON-INSULATED SPLICE/TERMINAL TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND ROHS COMPATIBLE JAW WIDTH 2-1/2 INCH (CLOSED), 5.9 INCH (OPEN)
  • COLOR CODED DIE-SET, PERMANENT DIE-SET TYPE
  • 8.86 INCH
  • 22 TO 10 AWG CABLE SIZE
  • COMFORT GRIP, UNINSULATED HANDLE TYPE
  • FORGED STEEL HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • COLOR CODED DIE SET, PERMANENT DIE SET DIE INCLUDED
  • NON-INSULATED SPLICE/TERMINAL TERMINAL/SPLICE TYPE
  • HYTOOL[TM] BRAND
  • ROHS COMPATIBLE
  • JAW WIDTH 2-1/2 INCH (CLOSED), 5.9 INCH (OPEN)
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number MR20
Product Name Mechanical Hand Held Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1387G2 Pneumatic Bench Crimp Tool - 1387G2 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
3 suppliers
Crimper, Handle Spring for PZU Crimpers, Set=1 Small & 1 Large - 70077578 - Allied Electronics, Inc.
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type General Application
View Details
Tools - 1-1333000-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details