Hubbell Incorporated Mechanical Hand Held Crimping Tool OH25

Description
FULL CYCLE RATCHET TYPE 12-1/4 INCH 10 TO 1/0 AWG CABLE SIZE SPRING LOADED COMFORT GRIP, INSULATED HANDLE TYPE HEAT TREATED STEEL HANDLE MATERIAL NEST DIE, REPLACEABLE INDENTOR DIE DIE INCLUDED 6000 LB CRIMPING FORCE SERVICE ENTRANCE SPLICE TERMINAL/SPLICE TYPE 50 LB HANDLE FORCE HYTOOL[TM] BRAND ROHS COMPATIBLE JAW MATERIAL FORGED STEEL
Datasheet
Description
FULL CYCLE RATCHET TYPE 12-1/4 INCH 10 TO 1/0 AWG CABLE SIZE SPRING LOADED COMFORT GRIP, INSULATED HANDLE TYPE HEAT TREATED STEEL HANDLE MATERIAL NEST DIE, REPLACEABLE INDENTOR DIE DIE INCLUDED 6000 LB CRIMPING FORCE SERVICE ENTRANCE SPLICE TERMINAL/SPLICE TYPE 50 LB HANDLE FORCE HYTOOL[TM] BRAND ROHS COMPATIBLE JAW MATERIAL FORGED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Hand Held Crimping Tool - OH25 - Hubbell Incorporated
Orange, CT, USA
Mechanical Hand Held Crimping Tool
OH25
Mechanical Hand Held Crimping Tool OH25
FULL CYCLE RATCHET TYPE 12-1/4 INCH 10 TO 1/0 AWG CABLE SIZE SPRING LOADED COMFORT GRIP, INSULATED HANDLE TYPE HEAT TREATED STEEL HANDLE MATERIAL NEST DIE, REPLACEABLE INDENTOR DIE DIE INCLUDED 6000 LB CRIMPING FORCE SERVICE ENTRANCE SPLICE TERMINAL/SPLICE TYPE 50 LB HANDLE FORCE HYTOOL[TM] BRAND ROHS COMPATIBLE JAW MATERIAL FORGED STEEL
  • FULL CYCLE RATCHET TYPE
  • 12-1/4 INCH
  • 10 TO 1/0 AWG CABLE SIZE
  • SPRING LOADED COMFORT GRIP, INSULATED HANDLE TYPE
  • HEAT TREATED STEEL HANDLE MATERIAL
  • NEST DIE, REPLACEABLE INDENTOR DIE DIE INCLUDED
  • 6000 LB CRIMPING FORCE
  • SERVICE ENTRANCE SPLICE TERMINAL/SPLICE TYPE
  • 50 LB HANDLE FORCE
  • HYTOOL[TM] BRAND
  • ROHS COMPATIBLE
  • JAW MATERIAL FORGED STEEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number OH25
Product Name Mechanical Hand Held Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Crimp Tool #6/12 AWG - 1309G4 - Anderson Power Products
Specs
Tool Type Crimper
View Details
5 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Crimpers, Applicators, Presses - 2946-206-1204-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers