Hubbell Incorporated Mechanical Crimping Tool MD734R

Description
FULL CYCLE RATCHET TYPE 26 INCH 8 INCH 8 AWG TO 500 KCMIL (CODE, LUG/SPLICE), 8 AWG TO 350 KCMIL (COPPER, FLEX, LUG/SPLICE), 12 TO 3/0 AWG (CODE, C TAP) CABLE SIZE ERGONOMIC, COMFORT GRIP HANDLE TYPE REINFORCED COMPOSITE POLYMER HANDLE MATERIAL COLOR CODED DIE GROOVE DIE INCLUDED 9000 LB CRIMPING FORCE LUG, SPLICE, C-TAP TERMINAL/SPLICE TYPE W-VT DIE OPTIONS 60 LB HANDLE FORCE POSI-PRESS[TM], HYTOOL[TM] BRAND ROHS COMPATIBLE JAW END WIDTH 4-1/2 INCH FEATURE FORGED STEEL JAW, EPDM RUBBER JAW COVER, STEEL/BRONZE BUSHING, STAINLESS STEEL PIN MD7 MODEL
Datasheet
Description
FULL CYCLE RATCHET TYPE 26 INCH 8 INCH 8 AWG TO 500 KCMIL (CODE, LUG/SPLICE), 8 AWG TO 350 KCMIL (COPPER, FLEX, LUG/SPLICE), 12 TO 3/0 AWG (CODE, C TAP) CABLE SIZE ERGONOMIC, COMFORT GRIP HANDLE TYPE REINFORCED COMPOSITE POLYMER HANDLE MATERIAL COLOR CODED DIE GROOVE DIE INCLUDED 9000 LB CRIMPING FORCE LUG, SPLICE, C-TAP TERMINAL/SPLICE TYPE W-VT DIE OPTIONS 60 LB HANDLE FORCE POSI-PRESS[TM], HYTOOL[TM] BRAND ROHS COMPATIBLE JAW END WIDTH 4-1/2 INCH FEATURE FORGED STEEL JAW, EPDM RUBBER JAW COVER, STEEL/BRONZE BUSHING, STAINLESS STEEL PIN MD7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - MD734R - Hubbell Incorporated
Orange, CT, USA
Mechanical Crimping Tool
MD734R
Mechanical Crimping Tool MD734R
FULL CYCLE RATCHET TYPE 26 INCH 8 INCH 8 AWG TO 500 KCMIL (CODE, LUG/SPLICE), 8 AWG TO 350 KCMIL (COPPER, FLEX, LUG/SPLICE), 12 TO 3/0 AWG (CODE, C TAP) CABLE SIZE ERGONOMIC, COMFORT GRIP HANDLE TYPE REINFORCED COMPOSITE POLYMER HANDLE MATERIAL COLOR CODED DIE GROOVE DIE INCLUDED 9000 LB CRIMPING FORCE LUG, SPLICE, C-TAP TERMINAL/SPLICE TYPE W-VT DIE OPTIONS 60 LB HANDLE FORCE POSI-PRESS[TM], HYTOOL[TM] BRAND ROHS COMPATIBLE JAW END WIDTH 4-1/2 INCH FEATURE FORGED STEEL JAW, EPDM RUBBER JAW COVER, STEEL/BRONZE BUSHING, STAINLESS STEEL PIN MD7 MODEL
  • FULL CYCLE RATCHET TYPE
  • 26 INCH
  • 8 INCH
  • 8 AWG TO 500 KCMIL (CODE, LUG/SPLICE), 8 AWG TO 350 KCMIL (COPPER, FLEX, LUG/SPLICE), 12 TO 3/0 AWG (CODE, C TAP) CABLE SIZE
  • ERGONOMIC, COMFORT GRIP HANDLE TYPE
  • REINFORCED COMPOSITE POLYMER HANDLE MATERIAL
  • COLOR CODED DIE GROOVE DIE INCLUDED
  • 9000 LB CRIMPING FORCE
  • LUG, SPLICE, C-TAP TERMINAL/SPLICE TYPE
  • W-VT DIE OPTIONS
  • 60 LB HANDLE FORCE
  • POSI-PRESS[TM], HYTOOL[TM] BRAND
  • ROHS COMPATIBLE
  • JAW END WIDTH 4-1/2 INCH
  • FEATURE FORGED STEEL JAW, EPDM RUBBER JAW COVER, STEEL/BRONZE BUSHING, STAINLESS STEEL PIN
  • MD7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number MD734R
Product Name Mechanical Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1368-NL- Hydraulic Crimp Tool - 1368-NL - Anderson Power Products
Specs
Tool Type Crimper
Technology Hydraulic Tool
View Details
3 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Crimpers, Applicators, Presses - 2946-206-1250-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers