Hubbell Incorporated Battery Operated Hydraulic Crimping Tool PATMD614VDC

Description
20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM), 8 AWG TO 500 KCMIL STRANDED (COPPER), 8 AWG TO 350 KCMIL (COPPER FLEX) CABLE SIZE 14.4 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEGREE HEAD TYPE ROTATABLE 350 DEGREE CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE W DIE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 14.4 VDC OPERATING PRESSURE RATING 7800 PSI PATMD6-14V MODEL
Datasheet
Description
20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM), 8 AWG TO 500 KCMIL STRANDED (COPPER), 8 AWG TO 350 KCMIL (COPPER FLEX) CABLE SIZE 14.4 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEGREE HEAD TYPE ROTATABLE 350 DEGREE CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE W DIE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 14.4 VDC OPERATING PRESSURE RATING 7800 PSI PATMD6-14V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - PATMD614VDC - Hubbell Incorporated
Orange, CT, USA
Battery Operated Hydraulic Crimping Tool
PATMD614VDC
Battery Operated Hydraulic Crimping Tool PATMD614VDC
20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM), 8 AWG TO 500 KCMIL STRANDED (COPPER), 8 AWG TO 350 KCMIL (COPPER FLEX) CABLE SIZE 14.4 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEGREE HEAD TYPE ROTATABLE 350 DEGREE CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE W DIE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 14.4 VDC OPERATING PRESSURE RATING 7800 PSI PATMD6-14V MODEL
  • 20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE
  • 8 AWG TO 350 KCMIL (ALUMINUM), 8 AWG TO 500 KCMIL STRANDED (COPPER), 8 AWG TO 350 KCMIL (COPPER FLEX) CABLE SIZE
  • 14.4 V NICKEL METAL HYDRIDE BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEGREE HEAD TYPE
  • ROTATABLE 350 DEGREE CRIMPING FORCE
  • SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE
  • W DIE DIE OPTIONS
  • 12 VDC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE
  • OPERATING VOLTAGE RATING 14.4 VDC
  • OPERATING PRESSURE RATING 7800 PSI
  • PATMD6-14V MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PATMD614VDC
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1309G2 Hand Crimp Tool - 1309G2 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
4 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Wire Cutters - 2946-206-118-ND - DigiKey
Specs
Tool Type Cutters / Scissors; Cable
Form Factor Handheld
View Details