Hubbell Incorporated Battery Operated Hydraulic Crimping Tool PAT750CXT18V

Description
15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE 14 AWG TO 750 KCMIL (COPPER), 8 AWG TO 750 KCMIL (ALUMINUM), 4 AWG TO 556.5 KCMIL (ACSR) CABLE SIZE UL (CANADA AND US) APPROVAL 18 VDC NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEGREE HEAD TYPE 12 TON CRIMPING FORCE U DIE DIE OPTIONS INCLUDED CARRYING CASE TYPE 18 VDC 45 MINUTES BATTERY CHARGER TYPE
Datasheet
Description
15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE 14 AWG TO 750 KCMIL (COPPER), 8 AWG TO 750 KCMIL (ALUMINUM), 4 AWG TO 556.5 KCMIL (ACSR) CABLE SIZE UL (CANADA AND US) APPROVAL 18 VDC NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEGREE HEAD TYPE 12 TON CRIMPING FORCE U DIE DIE OPTIONS INCLUDED CARRYING CASE TYPE 18 VDC 45 MINUTES BATTERY CHARGER TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - PAT750CXT18V - Hubbell Incorporated
Orange, CT, USA
Battery Operated Hydraulic Crimping Tool
PAT750CXT18V
Battery Operated Hydraulic Crimping Tool PAT750CXT18V
15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE 14 AWG TO 750 KCMIL (COPPER), 8 AWG TO 750 KCMIL (ALUMINUM), 4 AWG TO 556.5 KCMIL (ACSR) CABLE SIZE UL (CANADA AND US) APPROVAL 18 VDC NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEGREE HEAD TYPE 12 TON CRIMPING FORCE U DIE DIE OPTIONS INCLUDED CARRYING CASE TYPE 18 VDC 45 MINUTES BATTERY CHARGER TYPE
  • 15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE
  • 14 AWG TO 750 KCMIL (COPPER), 8 AWG TO 750 KCMIL (ALUMINUM), 4 AWG TO 556.5 KCMIL (ACSR) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 VDC NICKEL METAL HYDRIDE BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 355 DEGREE HEAD TYPE
  • 12 TON CRIMPING FORCE
  • U DIE DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 18 VDC 45 MINUTES BATTERY CHARGER TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT750CXT18V
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimping Tool for Ferrules - 82033010 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Positioner / Insert for Hand Crimp Tool - Z125-901 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko

View Details
Cable stripper - 206-1411 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers