Hubbell Incorporated Mechanical Crimping Tool MD637

Description
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE 6 LB WEIGHT J, M AND P, T AND X DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE FEATURE BUTTING STEEL JAW, LARGER STEEL BOLT, BUTT STOP, HEAT SHRINK TUBE, HIGH STRENGTH CAST ALUMINUM ALLOY FRAME MD6 MODEL
Datasheet
Description
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE 6 LB WEIGHT J, M AND P, T AND X DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE FEATURE BUTTING STEEL JAW, LARGER STEEL BOLT, BUTT STOP, HEAT SHRINK TUBE, HIGH STRENGTH CAST ALUMINUM ALLOY FRAME MD6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - MD637 - Hubbell Incorporated
Orange, CT, USA
Mechanical Crimping Tool
MD637
Mechanical Crimping Tool MD637
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE 6 LB WEIGHT J, M AND P, T AND X DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE FEATURE BUTTING STEEL JAW, LARGER STEEL BOLT, BUTT STOP, HEAT SHRINK TUBE, HIGH STRENGTH CAST ALUMINUM ALLOY FRAME MD6 MODEL
  • POSITIVE LOCKING SPRING LOADED DIE TYPE
  • 25 3/8 INCH
  • 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE
  • 6 LB WEIGHT
  • J, M AND P, T AND X DIE INCLUDED
  • 9000 LB CRIMPING FORCE
  • FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE
  • W, X, W-VT DIE OPTIONS
  • HYTOOL[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • FEATURE BUTTING STEEL JAW, LARGER STEEL BOLT, BUTT STOP, HEAT SHRINK TUBE, HIGH STRENGTH CAST ALUMINUM ALLOY FRAME
  • MD6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number MD637
Product Name Mechanical Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-03-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 16 AWG
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1442 - WAGO
Specs
Tool Type Stripper
View Details
3 suppliers