MD6AH48 -- MECHANICAL CRIMPING TOOL
Hubbell Incorporated
MECHANICAL CRIMPING TOOL
MD6AH48
Description
ANGLED HEAD TYPE
55.75 INCH
7.69 INCH
10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE
STRAIGHT HANDLE TYPE
13.75 LB WEIGHT
FIBERGLASS HANDLE MATERIAL
D3 DIE, BG DIE DIE INCLUDED
FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE
W, X, W-VT DIE OPTIONS
BURNDY[R] BRAND
ROHS COMPATIBLE
HANDLE LENGTH 48 INCH
FEATURE FORGED STEEL CRIMPING JAW, HEAT TREATED ALUMINUM FRAME, OIL LESS BUSHING INSERT BEARING
MD6 MODEL
Description
ANGLED HEAD TYPE
55.75 INCH
7.69 INCH
10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE
STRAIGHT HANDLE TYPE
13.75 LB WEIGHT
FIBERGLASS HANDLE MATERIAL
D3 DIE, BG DIE DIE INCLUDED
FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE
W, X, W-VT DIE OPTIONS
BURNDY[R] BRAND
ROHS COMPATIBLE
HANDLE LENGTH 48 INCH
FEATURE FORGED STEEL CRIMPING JAW, HEAT TREATED ALUMINUM FRAME, OIL LESS BUSHING INSERT BEARING
MD6 MODEL
Datasheet
Suppliers
ANGLED HEAD TYPE
55.75 INCH
7.69 INCH
10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE
STRAIGHT HANDLE TYPE
13.75 LB WEIGHT
FIBERGLASS HANDLE MATERIAL
D3 DIE, BG DIE DIE INCLUDED
FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE
W, X, W-VT DIE OPTIONS
BURNDY[R] BRAND
ROHS COMPATIBLE
HANDLE LENGTH 48 INCH
FEATURE FORGED STEEL CRIMPING JAW, HEAT TREATED ALUMINUM FRAME, OIL LESS BUSHING INSERT BEARING
MD6 MODEL
- ANGLED HEAD TYPE
- 55.75 INCH
- 7.69 INCH
- 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE
- STRAIGHT HANDLE TYPE
- 13.75 LB WEIGHT
- FIBERGLASS HANDLE MATERIAL
- D3 DIE, BG DIE DIE INCLUDED
- FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE
- W, X, W-VT DIE OPTIONS
- BURNDY[R] BRAND
- ROHS COMPATIBLE
- HANDLE LENGTH 48 INCH
- FEATURE FORGED STEEL CRIMPING JAW, HEAT TREATED ALUMINUM FRAME, OIL LESS BUSHING INSERT BEARING
- MD6 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
MD6AH48 |
|
Product Name
|
MECHANICAL CRIMPING TOOL |
|
Tool Type
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Crimper; Inserter
Form Factor
Handheld
Application / Connector Type
2.00mm Pitch High-Reliability Connector - Datamate
View Details