Hubbell Incorporated Battery Operated Hydraulic Crimping Tool PATMD6LIDC

Description
20.91 INCH L X 6.9 INCH W X 5.48 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM), 8 AWG TO 500 KCMIL STRANDED (COPPER), 8 AWG TO 350 KCMIL (COPPER FLEX) CABLE SIZE 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEGREE HEAD TYPE ROTATABLE 350 DEGREE CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE BG, D3 DIE GROOVE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 14.4 VDC OPERATING PRESSURE RATING 7800 PSI PATMD6-LI MODEL
Datasheet
Description
20.91 INCH L X 6.9 INCH W X 5.48 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM), 8 AWG TO 500 KCMIL STRANDED (COPPER), 8 AWG TO 350 KCMIL (COPPER FLEX) CABLE SIZE 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEGREE HEAD TYPE ROTATABLE 350 DEGREE CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE BG, D3 DIE GROOVE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 14.4 VDC OPERATING PRESSURE RATING 7800 PSI PATMD6-LI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - PATMD6LIDC - Hubbell Incorporated
Orange, CT, USA
Battery Operated Hydraulic Crimping Tool
PATMD6LIDC
Battery Operated Hydraulic Crimping Tool PATMD6LIDC
20.91 INCH L X 6.9 INCH W X 5.48 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM), 8 AWG TO 500 KCMIL STRANDED (COPPER), 8 AWG TO 350 KCMIL (COPPER FLEX) CABLE SIZE 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEGREE HEAD TYPE ROTATABLE 350 DEGREE CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE BG, D3 DIE GROOVE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 14.4 VDC OPERATING PRESSURE RATING 7800 PSI PATMD6-LI MODEL
  • 20.91 INCH L X 6.9 INCH W X 5.48 INCH H SIZE
  • 8 AWG TO 350 KCMIL (ALUMINUM), 8 AWG TO 500 KCMIL STRANDED (COPPER), 8 AWG TO 350 KCMIL (COPPER FLEX) CABLE SIZE
  • 18 V LITHIUM ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEGREE HEAD TYPE
  • ROTATABLE 350 DEGREE CRIMPING FORCE
  • SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE
  • BG, D3 DIE GROOVE DIE OPTIONS
  • 12 VDC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE
  • OPERATING VOLTAGE RATING 14.4 VDC
  • OPERATING PRESSURE RATING 7800 PSI
  • PATMD6-LI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PATMD6LIDC
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1304G37 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1482 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers