Hubbell Incorporated Mechanical Crimping Tool MD7

Description
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 INCH 8 INCH 14 TO 4/0 AWG CABLE SIZE ANTI SLIP COMFORT GRIP, ERGONOMIC HANDLE TYPE COMPOSITE POLYMER HANDLE MATERIAL FIXED 5/8 INCH BG AND D3 DIE GROOVE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON-TENSION SPLICE, TAP, FULL TENSION/NON-TENSION TERMINAL TERMINAL/SPLICE TYPE W-BG DIE OPTIONS 60 LB HANDLE FORCE POSI-PRESS[TM], HYTOOL[TM] BRAND ROHS COMPATIBLE NICKEL PLATED STEEL JAW JAW END WIDTH 4-1/2 INCH MD7 MODEL
Datasheet
Description
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 INCH 8 INCH 14 TO 4/0 AWG CABLE SIZE ANTI SLIP COMFORT GRIP, ERGONOMIC HANDLE TYPE COMPOSITE POLYMER HANDLE MATERIAL FIXED 5/8 INCH BG AND D3 DIE GROOVE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON-TENSION SPLICE, TAP, FULL TENSION/NON-TENSION TERMINAL TERMINAL/SPLICE TYPE W-BG DIE OPTIONS 60 LB HANDLE FORCE POSI-PRESS[TM], HYTOOL[TM] BRAND ROHS COMPATIBLE NICKEL PLATED STEEL JAW JAW END WIDTH 4-1/2 INCH MD7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - MD7 - Hubbell Incorporated
Orange, CT, USA
Mechanical Crimping Tool
MD7
Mechanical Crimping Tool MD7
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 INCH 8 INCH 14 TO 4/0 AWG CABLE SIZE ANTI SLIP COMFORT GRIP, ERGONOMIC HANDLE TYPE COMPOSITE POLYMER HANDLE MATERIAL FIXED 5/8 INCH BG AND D3 DIE GROOVE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON-TENSION SPLICE, TAP, FULL TENSION/NON-TENSION TERMINAL TERMINAL/SPLICE TYPE W-BG DIE OPTIONS 60 LB HANDLE FORCE POSI-PRESS[TM], HYTOOL[TM] BRAND ROHS COMPATIBLE NICKEL PLATED STEEL JAW JAW END WIDTH 4-1/2 INCH MD7 MODEL
  • POSITIVE LOCKING SPRING LOADED DIE TYPE
  • 25 INCH
  • 8 INCH
  • 14 TO 4/0 AWG CABLE SIZE
  • ANTI SLIP COMFORT GRIP, ERGONOMIC HANDLE TYPE
  • COMPOSITE POLYMER HANDLE MATERIAL
  • FIXED 5/8 INCH BG AND D3 DIE GROOVE DIE INCLUDED
  • 9000 LB CRIMPING FORCE
  • FULL TENSION/NON-TENSION SPLICE, TAP, FULL TENSION/NON-TENSION TERMINAL TERMINAL/SPLICE TYPE
  • W-BG DIE OPTIONS
  • 60 LB HANDLE FORCE
  • POSI-PRESS[TM], HYTOOL[TM] BRAND
  • ROHS COMPATIBLE
  • NICKEL PLATED STEEL JAW
  • JAW END WIDTH 4-1/2 INCH
  • MD7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number MD7
Product Name Mechanical Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 2243-1387G3-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Varies by Die Set
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Tools - 1-1803365-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Stripping tool - 206-1129 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers