Hubbell Incorporated Battery Operated Hydraulic Crimping Tool PAT644XT18V

Description
14.9 INCH L X 3.7 INCH W X 14 INCH H SIZE 6 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 6 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V NICKEL METAL HYDRIDE BATTERY TYPE NO DIE INCLUDED ROTATABLE 355 DEGREE HEAD TYPE ROTATABLE 355 DEGREE CRIMPING FORCE SPLICE, TERMINAL TERMINAL/SPLICE TYPE 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 7800 PSI
Datasheet
Description
14.9 INCH L X 3.7 INCH W X 14 INCH H SIZE 6 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 6 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V NICKEL METAL HYDRIDE BATTERY TYPE NO DIE INCLUDED ROTATABLE 355 DEGREE HEAD TYPE ROTATABLE 355 DEGREE CRIMPING FORCE SPLICE, TERMINAL TERMINAL/SPLICE TYPE 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 7800 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - PAT644XT18V - Hubbell Incorporated
Orange, CT, USA
Battery Operated Hydraulic Crimping Tool
PAT644XT18V
Battery Operated Hydraulic Crimping Tool PAT644XT18V
14.9 INCH L X 3.7 INCH W X 14 INCH H SIZE 6 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 6 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V NICKEL METAL HYDRIDE BATTERY TYPE NO DIE INCLUDED ROTATABLE 355 DEGREE HEAD TYPE ROTATABLE 355 DEGREE CRIMPING FORCE SPLICE, TERMINAL TERMINAL/SPLICE TYPE 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 7800 PSI
  • 14.9 INCH L X 3.7 INCH W X 14 INCH H SIZE
  • 6 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 6 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE
  • 18 V NICKEL METAL HYDRIDE BATTERY TYPE
  • NO DIE INCLUDED
  • ROTATABLE 355 DEGREE HEAD TYPE
  • ROTATABLE 355 DEGREE CRIMPING FORCE
  • SPLICE, TERMINAL TERMINAL/SPLICE TYPE
  • 120 VAC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE
  • OPERATING VOLTAGE RATING 18 VDC
  • OPERATING PRESSURE RATING 7800 PSI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT644XT18V
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1304G13 Crimp Locator for 1387G2 Pneumatic Tool - 1304G13 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Tools - 1-1707664-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Cable stripper - 206-1481 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers