Hubbell Incorporated Battery Operated Hydraulic Crimping Tool PAT46LI

Description
20.77 INCH L X 3.7 INCH W X 14.43 INCH H SIZE 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEGREE HEAD TYPE ROTATABLE 355 DEGREE CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE P, U DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 10000 PSI
Description
20.77 INCH L X 3.7 INCH W X 14.43 INCH H SIZE 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEGREE HEAD TYPE ROTATABLE 355 DEGREE CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE P, U DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 10000 PSI

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Battery Operated Hydraulic Crimping Tool
PAT46LI
Battery Operated Hydraulic Crimping Tool PAT46LI
20.77 INCH L X 3.7 INCH W X 14.43 INCH H SIZE 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEGREE HEAD TYPE ROTATABLE 355 DEGREE CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE P, U DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 10000 PSI
  • 20.77 INCH L X 3.7 INCH W X 14.43 INCH H SIZE
  • 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE
  • 18 V LITHIUM ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 355 DEGREE HEAD TYPE
  • ROTATABLE 355 DEGREE CRIMPING FORCE
  • SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE
  • P, U DIE DIE OPTIONS
  • 120 VAC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE
  • OPERATING VOLTAGE RATING 18 VDC
  • OPERATING PRESSURE RATING 10000 PSI
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT46LI
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1389G7- Crimp Locator for 1387G1 Pneumatic Tool - 1389G7 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Stripping tool - 206-1125 - WAGO
Specs
Tool Type Stripper
View Details
3 suppliers