Hubbell Incorporated Mechanical Hand Held Crimping Tool MR15

Description
COLOR CODED DIE-SET, PERMANENT DIE-SET TYPE 8.86 INCH 22 TO 10 AWG CABLE SIZE COMFORT GRIP, INSULATED HANDLE TYPE FORGED STEEL HANDLE MATERIAL BLACK HANDLE COLOR COLOR CODED DIE SET, PERMANENT DIE SET DIE INCLUDED VINYL INSULATED SPLICE/TERMINAL TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND ROHS COMPATIBLE JAW WIDTH 2-1/2 INCH (CLOSED), 5.9 INCH (OPEN)
Datasheet
Description
COLOR CODED DIE-SET, PERMANENT DIE-SET TYPE 8.86 INCH 22 TO 10 AWG CABLE SIZE COMFORT GRIP, INSULATED HANDLE TYPE FORGED STEEL HANDLE MATERIAL BLACK HANDLE COLOR COLOR CODED DIE SET, PERMANENT DIE SET DIE INCLUDED VINYL INSULATED SPLICE/TERMINAL TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND ROHS COMPATIBLE JAW WIDTH 2-1/2 INCH (CLOSED), 5.9 INCH (OPEN)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Hand Held Crimping Tool - MR15 - Hubbell Incorporated
Orange, CT, USA
Mechanical Hand Held Crimping Tool
MR15
Mechanical Hand Held Crimping Tool MR15
COLOR CODED DIE-SET, PERMANENT DIE-SET TYPE 8.86 INCH 22 TO 10 AWG CABLE SIZE COMFORT GRIP, INSULATED HANDLE TYPE FORGED STEEL HANDLE MATERIAL BLACK HANDLE COLOR COLOR CODED DIE SET, PERMANENT DIE SET DIE INCLUDED VINYL INSULATED SPLICE/TERMINAL TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND ROHS COMPATIBLE JAW WIDTH 2-1/2 INCH (CLOSED), 5.9 INCH (OPEN)
  • COLOR CODED DIE-SET, PERMANENT DIE-SET TYPE
  • 8.86 INCH
  • 22 TO 10 AWG CABLE SIZE
  • COMFORT GRIP, INSULATED HANDLE TYPE
  • FORGED STEEL HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • COLOR CODED DIE SET, PERMANENT DIE SET DIE INCLUDED
  • VINYL INSULATED SPLICE/TERMINAL TERMINAL/SPLICE TYPE
  • HYTOOL[TM] BRAND
  • ROHS COMPATIBLE
  • JAW WIDTH 2-1/2 INCH (CLOSED), 5.9 INCH (OPEN)
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number MR15
Product Name Mechanical Hand Held Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 2243-1309G9-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details