CAPACITOR POLYESTER FILM 1.8UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.8µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66K2040 |
| Product Name | Capacitor Polyester Film 1.8Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |