Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777817-DME4W1P2K-F
Series: DME
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 200V
Voltage Rating - DC: 400V
Applications: General
Capacitance: 1.2μF
Tolerance: ±10%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polyester, Metallized
Family Name: DME
Categories: Capacitors
Dimension: 1.024" L x 0.374" W (26.00mm x 9.50mm)
Height - Seated (Maximum): 0.744" (18.90mm)
Alternative Parts (Cross-Reference): F601DR125K400C; BFC2 303 53125; ECQE4125KS; MMK22.5125K400D18L4;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
CAP FILM 1.2UF 10% 400VDC RADIAL
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 777817-DME4W1P2K-F | DME4W1P2K-F |
| Product Name | Film Capacitors - DME4W1P2K-F | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.2 microF | 1.2 microF |
| Capacitance Tolerance | 10 (+/- %) | |
| WVDC | 400 volts |