Cornell Dubilier Capacitor Polyester Film 1.2Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier DME2W1P2K-F

Description
CAPACITOR POLYESTER FILM 1.2UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM 1.2UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 1.2Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2003 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 1.2Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2003
Capacitor Polyester Film 1.2Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2003
CAPACITOR POLYESTER FILM 1.2UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 1.2UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - DME2W1P2K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DME2W1P2K-F
Film Capacitors DME2W1P2K-F
CAP FILM 1.2UF 10% 250VDC RADIAL

CAP FILM 1.2UF 10% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2003 DME2W1P2K-F
Product Name Capacitor Polyester Film 1.2Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Film Paper Film Capacitors - 125HC1500K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1908551P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers