Cornell Dubilier Capacitor Polyester Film 0.027Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier DME4S27K-F

Description
CAPACITOR POLYESTER FILM 0.027UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.027UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.027Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2031 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.027Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2031
Capacitor Polyester Film 0.027Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2031
CAPACITOR POLYESTER FILM 0.027UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.027UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2031
Product Name Capacitor Polyester Film 0.027Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details