1.2µF Film Capacitor 160V 250V Polyester, Metallized Radial
Polyester Film Capacitors 1.2µF 250V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777811-DME2W1P2K-F
Series: DME
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: General
Capacitance: 1.2μF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polyester, Metallized
Family Name: DME
Categories: Capacitors
Dimension: 0.728" L x 0.315" W (18.50mm x 8.00mm)
Height - Seated (Maximum): 0.626" (15.90mm)
Alternative Parts (Cross-Reference): MFF-125K0250DB3155; MFF-125K0250DT3153; MFF-125K0250DT3154 ; MFF-125K0250DB3151;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
CAP FILM 1.2UF 10% 250VDC RADIAL Product overview: DME2W1P2K-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-DME2W1P2K-F can be used for catalog matching and distributor lookup.
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DME2W1P2K-F-ND | 2002-DME2W1P2K-F | 777811-DME2W1P2K-F | 62-DME2W1P2K-F |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors - DME2W1P2K-F | 1.2UF Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |