Cornell Dubilier Film Capacitors DMM6S47K-F

Description
CAP FILM 0.047UF 10% 630VDC RAD
Datasheet
Description
CAP FILM 0.047UF 10% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DMM6S47K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DMM6S47K-F
Film Capacitors DMM6S47K-F
CAP FILM 0.047UF 10% 630VDC RAD

CAP FILM 0.047UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.047Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2112 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.047Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2112
Capacitor Polyester Film 0.047Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2112
CAPACITOR POLYESTER FILM 0.047UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.047UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DMM6S47K-F 66K2112
Product Name Film Capacitors Capacitor Polyester Film 0.047Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details