Polyester Film Capacitors 0.022µF 630V
0.022µF Film Capacitor 250V 630V Polyester, Metallized Radial
CAP FILM 0.022UF 10% 630VDC RAD
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-DME6S22K-F | 338-3328-ND | DME6S22K-F |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF |
| WVDC | 630 volts | 630 volts |