Cornell Dubilier Capacitor Polyester Film Film 10Uf, 10%, 100V,; Dielectric Type Cornell Dubilier DMM1W10K-F

Description
CAPACITOR POLYESTER FILM FILM 10UF, 10%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM FILM 10UF, 10%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 10Uf, 10%, 100V,; Dielectric Type Cornell Dubilier - 66K2077 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 10Uf, 10%, 100V,; Dielectric Type Cornell Dubilier
66K2077
Capacitor Polyester Film Film 10Uf, 10%, 100V,; Dielectric Type Cornell Dubilier 66K2077
CAPACITOR POLYESTER FILM FILM 10UF, 10%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 10UF, 10%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2077
Product Name Capacitor Polyester Film Film 10Uf, 10%, 100V,; Dielectric Type Cornell Dubilier
Configuration / Form Factor PC Pin
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF0R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details