Cornell Dubilier Film Capacitors DMM4S68K-F

Description
CAP FILM 0.068UF 10% 400VDC RAD
Datasheet
Description
CAP FILM 0.068UF 10% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DMM4S68K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DMM4S68K-F
Film Capacitors DMM4S68K-F
CAP FILM 0.068UF 10% 400VDC RAD

CAP FILM 0.068UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.07Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2101 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.07Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2101
Capacitor Polyester Film 0.07Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2101
CAPACITOR POLYESTER FILM 0.07UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.07µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.07UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.07µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DMM4S68K-F 66K2101
Product Name Film Capacitors Capacitor Polyester Film 0.07Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0680 microF 0.0700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - C11CF100J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers