Cornell Dubilier Capacitor Polyester Film 0.056Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier DME6S56K-F

Description
CAPACITOR POLYESTER FILM 0.056UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.056UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.056Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2062 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.056Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2062
Capacitor Polyester Film 0.056Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2062
CAPACITOR POLYESTER FILM 0.056UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.056UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2062
Product Name Capacitor Polyester Film 0.056Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details