Cornell Dubilier Film Capacitors DME6P27K-F

Description
CAP FILM 0.27UF 10% 630VDC RAD
Datasheet
Description
CAP FILM 0.27UF 10% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DME6P27K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DME6P27K-F
Film Capacitors DME6P27K-F
CAP FILM 0.27UF 10% 630VDC RAD

CAP FILM 0.27UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.27Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2047 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.27Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2047
Capacitor Polyester Film 0.27Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2047
CAPACITOR POLYESTER FILM 0.27UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.27UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DME6P27K-F 66K2047
Product Name Film Capacitors Capacitor Polyester Film 0.27Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details