Cornell Dubilier Film Capacitors DME4S18K-F

Description
CAP FILM 0.018UF 10% 400VDC RAD
Datasheet
Description
CAP FILM 0.018UF 10% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DME4S18K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DME4S18K-F
Film Capacitors DME4S18K-F
CAP FILM 0.018UF 10% 400VDC RAD

CAP FILM 0.018UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.018Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2029 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.018Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2029
Capacitor Polyester Film 0.018Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2029
CAPACITOR POLYESTER FILM 0.018UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.018UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DME4S18K-F 66K2029
Product Name Film Capacitors Capacitor Polyester Film 0.018Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers