Cornell Dubilier Film Paper Film Capacitors DMT1D22K-F

Description
For New Design: Yes Capacitance: 2.2 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 9mm Length: 13mm Thickness: 5.3mm Diameter: — Lead Spacing: 10mm
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 9mm Length: 13mm Thickness: 5.3mm Diameter: — Lead Spacing: 10mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMT1D22K-F is a radial-leaded polyester film capacitor rated for 100 Vdc with a capacitance of 0.022 µF and ±10% tolerance. It features a tinned copper-clad steel lead system, an epoxy coating for moisture resistance, and a maximum operating temperature of +125 °C with voltage derating above 85 °C. The device measures 5.3 mm in thickness, 9.0 mm in height, 13.0 mm in length, and has a lead spacing of 10.0 mm. It supports a peak dV/dt of 4550 V/µs, has a dissipation factor of 1% maximum at 25 °C and 1 kHz, and an insulation resistance of at least 100,000 MΩ. This part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The DMT1D22K-F is a radial-leaded polyester film capacitor rated for 100 Vdc with a capacitance of 0.022 µF and ±10% tolerance. It features a tinned copper-clad steel lead system, an epoxy coating for moisture resistance, and a maximum operating temperature of +125 °C with voltage derating above 85 °C. The device measures 5.3 mm in thickness, 9.0 mm in height, 13.0 mm in length, and has a lead spacing of 10.0 mm. It supports a peak dV/dt of 4550 V/µs, has a dissipation factor of 1% maximum at 25 °C and 1 kHz, and an insulation resistance of at least 100,000 MΩ. This part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - DMT1D22K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
DMT1D22K-F
Film Paper Film Capacitors DMT1D22K-F
For New Design: Yes Capacitance: 2.2 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 9mm Length: 13mm Thickness: 5.3mm Diameter: — Lead Spacing: 10mm
  • For New Design: Yes
  • Capacitance: 2.2 nF
  • Voltage DC: 100V
  • Voltage AC: 65V
  • ESR: —
  • dV/dt: 4550
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 125°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: —
  • Height: 9mm
  • Length: 13mm
  • Thickness: 5.3mm
  • Diameter: —
  • Lead Spacing: 10mm
Supplier's Site Datasheet
Film Capacitors - 2002-DMT1D22K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-DMT1D22K-F
Film Capacitors 2002-DMT1D22K-F
Polyester Film Capacitors 0.0022µF 100V

Polyester Film Capacitors 0.0022µF 100V

Supplier's Site Datasheet
Film Capacitors - DMT1D22K-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
DMT1D22K-F-ND
Film Capacitors DMT1D22K-F-ND
2200pF Film Capacitor 65V 100V Polyester, Metallized Radial

2200pF Film Capacitor 65V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - DMT1D22K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DMT1D22K-F
Capacitors - Film Capacitors DMT1D22K-F
CAP FILM 2200PF 10% 100VDC RAD

CAP FILM 2200PF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number DMT1D22K-F 2002-DMT1D22K-F DMT1D22K-F-ND DMT1D22K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 106MKP275KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101472U075BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details