Cornell Dubilier Film Capacitors - DME2W5P6K-F DME2W5P6K-F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777814-DME2W5P6K-F Series: DME Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Termination: PC Pins Package: Radial Voltage Rating - AC: 160V Voltage Rating - DC: 250V Applications: General Capacitance: 5.6μF Tolerance: ±10% Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polyester, Metallized Family Name: DME Categories: Capacitors Dimension: 1.220" L x 0.492" W (31.00mm x 12.50mm) Height - Seated (Maximum): 0.906" (23.00mm) Alternative Parts (Cross-Reference): MFF-565K0250DB1278; MFF-565K0250DT3274; MFF-565K0250DT3273; MFF-565K0250DT3277; Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777814-DME2W5P6K-F Series: DME Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Termination: PC Pins Package: Radial Voltage Rating - AC: 160V Voltage Rating - DC: 250V Applications: General Capacitance: 5.6μF Tolerance: ±10% Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polyester, Metallized Family Name: DME Categories: Capacitors Dimension: 1.220" L x 0.492" W (31.00mm x 12.50mm) Height - Seated (Maximum): 0.906" (23.00mm) Alternative Parts (Cross-Reference): MFF-565K0250DB1278; MFF-565K0250DT3274; MFF-565K0250DT3273; MFF-565K0250DT3277; Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DME2W5P6K-F - 777814-DME2W5P6K-F - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - DME2W5P6K-F
777814-DME2W5P6K-F
Film Capacitors - DME2W5P6K-F 777814-DME2W5P6K-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777814-DME2W5P6K-F Series: DME Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Termination: PC Pins Package: Radial Voltage Rating - AC: 160V Voltage Rating - DC: 250V Applications: General Capacitance: 5.6μF Tolerance: ±10% Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polyester, Metallized Family Name: DME Categories: Capacitors Dimension: 1.220" L x 0.492" W (31.00mm x 12.50mm) Height - Seated (Maximum): 0.906" (23.00mm) Alternative Parts (Cross-Reference): MFF-565K0250DB1278; MFF-565K0250DT3274; MFF-565K0250DT3273; MFF-565K0250DT3277; Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777814-DME2W5P6K-F
Series: DME
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: General
Capacitance: 5.6μF
Tolerance: ±10%
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polyester, Metallized
Family Name: DME
Categories: Capacitors
Dimension: 1.220" L x 0.492" W (31.00mm x 12.50mm)
Height - Seated (Maximum): 0.906" (23.00mm)
Alternative Parts (Cross-Reference): MFF-565K0250DB1278; MFF-565K0250DT3274; MFF-565K0250DT3273; MFF-565K0250DT3277;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Film Capacitors - DME2W5P6K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DME2W5P6K-F
Capacitors - Film Capacitors DME2W5P6K-F
CAP FILM 5.6UF 10% 250VDC RADIAL

CAP FILM 5.6UF 10% 250VDC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 777814-DME2W5P6K-F DME2W5P6K-F
Product Name Film Capacitors - DME2W5P6K-F Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 5.6 microF 5.6 microF
Capacitance Tolerance 10 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers