Cornell Dubilier Capacitor Polyester Film 2.2Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier DME4W2P2K-F

Description
CAPACITOR POLYESTER FILM 2.2UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM 2.2UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 2.2Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2041 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 2.2Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2041
Capacitor Polyester Film 2.2Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2041
CAPACITOR POLYESTER FILM 2.2UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 2.2UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
CAPACITOR, POLYESTER METALLIZED, RADIAL,2.2UF, 400V, - 70189755 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, POLYESTER METALLIZED, RADIAL,2.2UF, 400V,
70189755
CAPACITOR, POLYESTER METALLIZED, RADIAL,2.2UF, 400V, 70189755
Type DME radial-leaded, mini-dipped capacitors feature significant size reduction and performance characteristics comparable to other film capacitors that are in larger case sizes. Improvements in film technology permit the use of thinner dielectric and make this series ideal for applications where space is at a premium or tape and reeling is required. Metallized dielectric provides self-healing characteristics that help prevent shorts due to high voltage transient. Capacitance Range: 0.01 to 10 μF Tolerance: ±10% (K) Standard, ±10 (J) Optional Voltage Range: 100 to 1000 VDC (65 to 250 VAC, 60 Hz) Operating Temperature: –55°C to +125°C (Full Rated Volts @ +85°C, Derate Linearly to 50% Rated Voltage @ +125°C) Dielectric Strength: 150%, 1 Min. Dissipation Factor: 1% Max Insulation Resistance: 3,000 M xμF; 9000 M Min Life Test: 1000 Hours @ +85°C @ 125% Rated Voltage

Type DME radial-leaded, mini-dipped capacitors feature significant size reduction and performance characteristics comparable to other film capacitors that are in larger case sizes. Improvements in film technology permit the use of thinner dielectric and make this series ideal for applications where space is at a premium or tape and reeling is required. Metallized dielectric provides self-healing characteristics that help prevent shorts due to high voltage transient.

  • Capacitance Range: 0.01 to 10 μF
  • Tolerance: ±10% (K) Standard, ±10 (J) Optional
  • Voltage Range: 100 to 1000 VDC (65 to 250 VAC, 60 Hz)
  • Operating Temperature: –55°C to +125°C (Full Rated Volts @ +85°C, Derate Linearly to 50% Rated Voltage @ +125°C)
  • Dielectric Strength: 150%, 1 Min.
  • Dissipation Factor: 1% Max
  • Insulation Resistance: 3,000 M xμF; 9000 M Min
  • Life Test: 1000 Hours @ +85°C @ 125% Rated Voltage
Supplier's Site
Film Capacitors - DME4W2P2K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DME4W2P2K-F
Film Capacitors DME4W2P2K-F
CAP FILM 2.2UF 10% 400VDC RADIAL

CAP FILM 2.2UF 10% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 66K2041 70189755 DME4W2P2K-F
Product Name Capacitor Polyester Film 2.2Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier CAPACITOR, POLYESTER METALLIZED, RADIAL,2.2UF, 400V, Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers