Cornell Dubilier Film Capacitors DME6P18K-F

Description
0.18µF Film Capacitor 250V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.18µF Film Capacitor 250V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DME6P18K-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
DME6P18K-F-ND
Film Capacitors DME6P18K-F-ND
0.18µF Film Capacitor 250V 630V Polyester, Metallized Radial

0.18µF Film Capacitor 250V 630V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 2002-DME6P18K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-DME6P18K-F
Film Capacitors 2002-DME6P18K-F
Polyester Film Capacitors 0.18µF 630V

Polyester Film Capacitors 0.18µF 630V

Supplier's Site Datasheet
Film Capacitors - DME6P18K-F - 1050309-DME6P18K-F - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - DME6P18K-F
1050309-DME6P18K-F
Film Capacitors - DME6P18K-F 1050309-DME6P18K-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050309-DME6P18K-F Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 250V Voltage Rating - DC: 630V Applications: General Purpose Height - Seated (Max): 0.630" (16.00mm) Mounting: Through Hole Capacitance: 0.18μF Tolerance: ±10% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polyester, Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.728" L x 0.315" W (18.50mm x 8.00mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050309-DME6P18K-F
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 250V
Voltage Rating - DC: 630V
Applications: General Purpose
Height - Seated (Max): 0.630" (16.00mm)
Mounting: Through Hole
Capacitance: 0.18μF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polyester, Metallized
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.728" L x 0.315" W (18.50mm x 8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Film Capacitors - DME6P18K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DME6P18K-F
Capacitors - Film Capacitors DME6P18K-F
CAP FILM 0.18UF 10% 630VDC RAD

CAP FILM 0.18UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number DME6P18K-F-ND 2002-DME6P18K-F 1050309-DME6P18K-F DME6P18K-F
Product Name Film Capacitors Film Capacitors Film Capacitors - DME6P18K-F Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details