Polyester Film Capacitors 1.8µF 250V
1.8µF Film Capacitor 160V 250V Polyester, Metallized Radial
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777812-DME2W1P8K-F
Series: DME
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: General
Capacitance: 1.8μF
Tolerance: ±10%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polyester, Metallized
Family Name: DME
Categories: Capacitors
Dimension: 1.024" L x 0.295" W (26.00mm x 7.50mm)
Height - Seated (Maximum): 0.610" (15.50mm)
Alternative Parts (Cross-Reference): MFF-185K0250DT1226; MFF-185K0250DT1224; MFF-185K0250DT3226; MFF-185K0250DT3228;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
CAP FILM 1.8UF 10% 250VDC RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-DME2W1P8K-F | DME2W1P8K-F-ND | 777812-DME2W1P8K-F | DME2W1P8K-F |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors - DME2W1P8K-F | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Metallized | |
| Capacitance Range | 1.8 microF | 1.8 microF | 1.8 microF | 1.8 microF |
| WVDC | 250 volts | 250 volts | 250 volts |